CAP CER 10000PF 50V X7R 0805
10000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP CER 10000PF 50V X7R 0805
CAP CER 10000PF 50V X7R 0805 Product overview: CL21B103KBANNND from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B103KBANNND can be used for catalog matching and distributor lookup.
CAP CER 10000PF 50V X7R 0805
Cap Ceramic 0.01uF 50V X7R 10% SMD 0805 125C Paper T/R
CAP CER 10000PF 50V X7R 0805
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1276-CL21B103KBANNNDCT-ND | 1276-CL21B103KBANNNDDKR-ND | 60-CL21B103KBANNND | CL21B103KBANNND | 703-CL21B103KBANNND | CL21B103KBANNND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 10000PF 50V Capacitor | Ceramic Capacitors | Cap Ceramic 0.01uF 50V X7R 10% SMD 0805 125C Paper T/R | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |