10000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
10000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
10000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP CER 10000PF 50V X7R 0805 Product overview: CL21B103KB6WPNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21B103KB6WPNC can be used for catalog matching and distributor lookup.
CAP CER 10000PF 50V X7R 0805
CAP, AEC-Q200, 0.01UF, 50V, MLCC, 0805; Capacitance:0.01µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm RoHS Compliant: Yes
CAP, AEC-Q200, 0.01UF, 50V, MLCC, 0805; Capacitance:0.01µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:2.01mm RoHS Compliant: Yes
CAP CER 10000PF 50V X7R 0805
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1276-6565-1-ND | 1276-6565-6-ND | 60-CL21B103KB6WPNC | 703-CL21B103KB6WPNC | 70AH5936 | CL21B103KB6WPNC |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 10000PF 50V Capacitor | CAP CER 10000PF 50V X7R 0805 | Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | Automotive | Automotive | Automotive | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; CERAMIC | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |