Samsung Electro-Mechanics 47UF 6.3V Capacitor CL21A476MQYNNNE

Description
CAP CER 47UF 6.3V X5R 0805 Product overview: CL21A476MQYNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A476MQYNNNE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 47UF 6.3V X5R 0805 Product overview: CL21A476MQYNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A476MQYNNNE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
47UF 6.3V Capacitor
60-CL21A476MQYNNNE
47UF 6.3V Capacitor 60-CL21A476MQYNNNE
CAP CER 47UF 6.3V X5R 0805 Product overview: CL21A476MQYNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A476MQYNNNE can be used for catalog matching and distributor lookup.

CAP CER 47UF 6.3V X5R 0805 Product overview: CL21A476MQYNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A476MQYNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL21A476MQYNNNE - 1161733-CL21A476MQYNNNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL21A476MQYNNNE
1161733-CL21A476MQYNNNE
Ceramic Capacitors - CL21A476MQYNNNE 1161733-CL21A476MQYNNNE
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 1161733-CL21A476MQYN NNE Series: CL Packaging: Reel - TR Operating Temperature Range: -55°C ~ 85°C Package: 0805 Applications: General Mounting: Surface Mount, MLCC Capacitance: 47μF Tolerance: ±20% Temperature Coefficient: X5R Size: 0.079" L x 0.049" W (2.00mm x 1.25mm) Categories: Capacitors Manufacturer Homepage: www.samsung.com/Prod ucts/Semiconductor Voltage Rating DC: 6.3V Thickness (Maximum): 0.057" (1.45mm) Alternative Parts (Cross-Reference): C0805C476M9PAC3810; GMC21X5R476M6R3NT; 6R3R15X476MV4E; Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Industrial, Power Management Quantity per package: 2k pcs

Manufacturer: Samsung Electro-Mechanics America, Inc.
Win Source Part Number: 1161733-CL21A476MQYNNNE
Series: CL
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 85°C
Package: 0805
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 47μF
Tolerance: ±20%
Temperature Coefficient: X5R
Size: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Categories: Capacitors
Manufacturer Homepage: www.samsung.com/Products/Semiconductor
Voltage Rating DC: 6.3V
Thickness (Maximum): 0.057" (1.45mm)
Alternative Parts (Cross-Reference): C0805C476M9PAC3810; GMC21X5R476M6R3NT; 6R3R15X476MV4E;
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Industrial, Power Management
Quantity per package: 2k pcs

Buy Now Datasheet
Ceramic Capacitors - 1276-1852-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1852-6-ND
Ceramic Capacitors 1276-1852-6-ND
47µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

47µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1852-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1852-2-ND
Ceramic Capacitors 1276-1852-2-ND
47µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

47µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1852-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1852-1-ND
Ceramic Capacitors 1276-1852-1-ND
47µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

47µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL21A476MQYNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21A476MQYNNNE
Ceramic Capacitors CL21A476MQYNNNE
CAP CER 47UF 6.3V X5R 0805

CAP CER 47UF 6.3V X5R 0805

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL21A476MQYNNNE
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL21A476MQYNNNE
6.3V 47uF X5R ±20% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 47uF X5R ±20% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL21A476MQYNNNE 1161733-CL21A476MQYNNNE 1276-1852-6-ND 1276-1852-2-ND CL21A476MQYNNNE CL21A476MQYNNNE
Product Name 47UF 6.3V Capacitor Ceramic Capacitors - CL21A476MQYNNNE Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C1206C102J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers