Samsung Electro-Mechanics Ceramic Capacitors CL21A475KQFNNNG

Description
4.7µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-6465-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6465-6-ND
Ceramic Capacitors 1276-6465-6-ND
4.7µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6465-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6465-2-ND
Ceramic Capacitors 1276-6465-2-ND
4.7µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6465-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6465-1-ND
Ceramic Capacitors 1276-6465-1-ND
4.7µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1276-6465-6-ND 1276-6465-2-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525001P80HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1443333 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers