Samsung Electro-Mechanics Ceramic Capacitors CL21A475KLCLQNC

Description
4.7µF ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-6722-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6722-1-ND
Ceramic Capacitors 1276-6722-1-ND
4.7µF ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6722-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6722-2-ND
Ceramic Capacitors 1276-6722-2-ND
4.7µF ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6722-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6722-6-ND
Ceramic Capacitors 1276-6722-6-ND
4.7µF ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±10% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL21A475KLCLQNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21A475KLCLQNC
Ceramic Capacitors CL21A475KLCLQNC
CAP CER 4.7UF 35V X5R 0805

CAP CER 4.7UF 35V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1276-6722-1-ND 1276-6722-6-ND CL21A475KLCLQNC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Motor Start, Motor Run Capacitors (AC) - 105MABA02KHS-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Ceramic Capacitors - 0603J0100680FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers