Samsung Electro-Mechanics Capacitors - Ceramic Capacitors CL21A226MRCLRNC

Description
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 1330149-CL21A226MRCL RNC Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 4V Temperature Coefficient: X5R Thickness (Max): 0.037" (0.95mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2414-1,1276-241 4-2,1276-2414-6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 1330149-CL21A226MRCL RNC Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 4V Temperature Coefficient: X5R Thickness (Max): 0.037" (0.95mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2414-1,1276-241 4-2,1276-2414-6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1330149-CL21A226MRCLRNC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330149-CL21A226MRCLRNC
Capacitors - Ceramic Capacitors 1330149-CL21A226MRCLRNC
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 1330149-CL21A226MRCL RNC Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 4V Temperature Coefficient: X5R Thickness (Max): 0.037" (0.95mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2414-1,1276-241 4-2,1276-2414-6 RoHS Status: ROHS3 Compliant

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 1330149-CL21A226MRCLRNC
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 4V
Temperature Coefficient: X5R
Thickness (Max): 0.037" (0.95mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-2414-1,1276-2414-2,1276-2414-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
22UF 4V Capacitor
60-CL21A226MRCLRNC
22UF 4V Capacitor 60-CL21A226MRCLRNC
CAP CER 22UF 4V X5R 0805 Product overview: CL21A226MRCLRNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A226MRCLRNC can be used for catalog matching and distributor lookup.

CAP CER 22UF 4V X5R 0805 Product overview: CL21A226MRCLRNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A226MRCLRNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1330149-CL21A226MRCLRNC 60-CL21A226MRCLRNC
Product Name Capacitors - Ceramic Capacitors 22UF 4V Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-1290-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C153U100CB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers