Samsung Electro-Mechanics Ceramic Capacitors CL21A226MQQNNNG

Description
22µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
22µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-6460-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6460-2-ND
Ceramic Capacitors 1276-6460-2-ND
22µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6460-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6460-6-ND
Ceramic Capacitors 1276-6460-6-ND
22µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6460-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6460-1-ND
Ceramic Capacitors 1276-6460-1-ND
22µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7665528 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7665528
MLCCs - Multilayer Ceramic Capacitors 7665528
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
Capacitors - Ceramic Capacitors - 1329428-CL21A226MQQNNNG - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329428-CL21A226MQQNNNG
Capacitors - Ceramic Capacitors 1329428-CL21A226MQQNNNG
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 1329428-CL21A226MQQN NNG Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 3,000 Mounting: Surface Mount, MLCC Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X5R Thickness (Max): 0.055" (1.40mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: CL21A226MQQNNNG-ND,1 276-6460-6,1276-6460 -1,1276-6460-2 RoHS Status: ROHS3 Compliant

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 1329428-CL21A226MQQNNNG
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: General Purpose
Standard Package: 3,000
Mounting: Surface Mount, MLCC
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X5R
Thickness (Max): 0.055" (1.40mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: CL21A226MQQNNNG-ND,1276-6460-6,1276-6460-1,1276-6460-2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
22UF 6.3V Capacitor
60-CL21A226MQQNNNG
22UF 6.3V Capacitor 60-CL21A226MQQNNNG
CAP CER 22UF 6.3V X5R 0805 Product overview: CL21A226MQQNNNG from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A226MQQNNNG can be used for catalog matching and distributor lookup.

CAP CER 22UF 6.3V X5R 0805 Product overview: CL21A226MQQNNNG from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A226MQQNNNG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL21A226MQQNNNG - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21A226MQQNNNG
Ceramic Capacitors CL21A226MQQNNNG
CAP CER 22UF 6.3V X5R 0805

CAP CER 22UF 6.3V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-6460-2-ND 1276-6460-6-ND 7665528 1329428-CL21A226MQQNNNG 60-CL21A226MQQNNNG CL21A226MQQNNNG
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors 22UF 6.3V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C181J1GACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-050525000330FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Capacitors - 1725917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details