Samsung Electro-Mechanics Capacitors - Ceramic Capacitors CL21A226MOCLRNC

Description
Win Source Part Number: 1124776-CL21A226MOCL RNC Category: Capacitors>Ceramic Capacitors Series: CL Features: Low Profile Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 16V Temperature Coefficient: X5R Thickness (Max): 0.037" (0.95mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Samsung Electro-Mechanics Other Names: 1276-6780-1,1276-678 0-2,1276-6780-6
Request a Quote Datasheet
Description
Win Source Part Number: 1124776-CL21A226MOCL RNC Category: Capacitors>Ceramic Capacitors Series: CL Features: Low Profile Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 16V Temperature Coefficient: X5R Thickness (Max): 0.037" (0.95mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Samsung Electro-Mechanics Other Names: 1276-6780-1,1276-678 0-2,1276-6780-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1124776-CL21A226MOCLRNC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1124776-CL21A226MOCLRNC
Capacitors - Ceramic Capacitors 1124776-CL21A226MOCLRNC
Win Source Part Number: 1124776-CL21A226MOCL RNC Category: Capacitors>Ceramic Capacitors Series: CL Features: Low Profile Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 16V Temperature Coefficient: X5R Thickness (Max): 0.037" (0.95mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Samsung Electro-Mechanics Other Names: 1276-6780-1,1276-678 0-2,1276-6780-6

Win Source Part Number: 1124776-CL21A226MOCLRNC
Category: Capacitors>Ceramic Capacitors
Series: CL
Features: Low Profile
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 16V
Temperature Coefficient: X5R
Thickness (Max): 0.037" (0.95mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Samsung Electro-Mechanics
Other Names: 1276-6780-1,1276-6780-2,1276-6780-6

Buy Now Datasheet
Singapore, Singapore
22UF 16V Capacitor
60-CL21A226MOCLRNC
22UF 16V Capacitor 60-CL21A226MOCLRNC
CAP CER 22UF 16V X5R 0805 Product overview: CL21A226MOCLRNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A226MOCLRNC can be used for catalog matching and distributor lookup.

CAP CER 22UF 16V X5R 0805 Product overview: CL21A226MOCLRNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A226MOCLRNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-6780-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6780-1-ND
Ceramic Capacitors 1276-6780-1-ND
22µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6780-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6780-6-ND
Ceramic Capacitors 1276-6780-6-ND
22µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6780-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6780-2-ND
Ceramic Capacitors 1276-6780-2-ND
22µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL21A226MOCLRNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL21A226MOCLRNC
16V 22uF X5R ±20% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 22uF X5R ±20% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - CL21A226MOCLRNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21A226MOCLRNC
Ceramic Capacitors CL21A226MOCLRNC
CAP CER 22UF 16V X5R 0805

CAP CER 22UF 16V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1124776-CL21A226MOCLRNC 60-CL21A226MOCLRNC 1276-6780-1-ND 1276-6780-6-ND CL21A226MOCLRNC CL21A226MOCLRNC
Product Name Capacitors - Ceramic Capacitors 22UF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100272KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers