Samsung Electro-Mechanics Ceramic Capacitors - CL21A226MAYNNNE CL21A226MAYNNNE

Description
Manufacturer: Samsung Win Source Part Number: 866662-CL21A226MAYNN NE Series: CL Operating Temperature Range: -55°C ~ 85°C Features: 22 µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-CL21A226MAYNNNE CT, 1276-CL21A226MAYNNNE TR
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 866662-CL21A226MAYNN NE Series: CL Operating Temperature Range: -55°C ~ 85°C Features: 22 µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-CL21A226MAYNNNE CT, 1276-CL21A226MAYNNNE TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL21A226MAYNNNE - 866662-CL21A226MAYNNNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL21A226MAYNNNE
866662-CL21A226MAYNNNE
Ceramic Capacitors - CL21A226MAYNNNE 866662-CL21A226MAYNNNE
Manufacturer: Samsung Win Source Part Number: 866662-CL21A226MAYNN NE Series: CL Operating Temperature Range: -55°C ~ 85°C Features: 22 µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-CL21A226MAYNNNE CT, 1276-CL21A226MAYNNNE TR

Manufacturer: Samsung
Win Source Part Number: 866662-CL21A226MAYNNNE
Series: CL
Operating Temperature Range: -55°C ~ 85°C
Features: 22 µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-CL21A226MAYNNNECT, 1276-CL21A226MAYNNNETR

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 25V Capacitor
60-CL21A226MAYNNNE
SMD 22uF 25V Capacitor 60-CL21A226MAYNNNE
22uF 25V X5R Ceramic Capacitor 0805 SMD MLCC Product overview: CL21A226MAYNNNE from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A226MAYNNNE can be used for catalog matching and distributor lookup.

22uF 25V X5R Ceramic Capacitor 0805 SMD MLCC Product overview: CL21A226MAYNNNE from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A226MAYNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-CL21A226MAYNNNETR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL21A226MAYNNNETR-ND
Ceramic Capacitors 1276-CL21A226MAYNNNETR-ND
22µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL21A226MAYNNNECT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL21A226MAYNNNECT-ND
Ceramic Capacitors 1276-CL21A226MAYNNNECT-ND
22µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL21A226MAYNNNEDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL21A226MAYNNNEDKR-ND
Ceramic Capacitors 1276-CL21A226MAYNNNEDKR-ND
CAP CER 22UF 25V X5R 0805

CAP CER 22UF 25V X5R 0805

Buy Now Datasheet
Ceramic Capacitors - CL21A226MAYNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21A226MAYNNNE
Ceramic Capacitors CL21A226MAYNNNE
CAP CER 22UF 25V X5R 0805

CAP CER 22UF 25V X5R 0805

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL21A226MAYNNNE
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL21A226MAYNNNE
25V 22uF X5R ±20% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 22uF X5R ±20% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 866662-CL21A226MAYNNNE 60-CL21A226MAYNNNE 1276-CL21A226MAYNNNETR-ND 1276-CL21A226MAYNNNEDKR-ND CL21A226MAYNNNE CL21A226MAYNNNE
Product Name Ceramic Capacitors - CL21A226MAYNNNE SMD 22uF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227AXZ6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 0603J0103P30BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details