Samsung Electro-Mechanics Ceramic Capacitors CL21A226KQQNNNE

Description
22µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
22µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-2907-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2907-6-ND
Ceramic Capacitors 1276-2907-6-ND
22µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2907-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2907-2-ND
Ceramic Capacitors 1276-2907-2-ND
22µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2907-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2907-1-ND
Ceramic Capacitors 1276-2907-1-ND
22µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL21A226KQQNNNE - 915446-CL21A226KQQNNNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL21A226KQQNNNE
915446-CL21A226KQQNNNE
Ceramic Capacitors - CL21A226KQQNNNE 915446-CL21A226KQQNNNE
Manufacturer: Samsung Win Source Part Number: 915446-CL21A226KQQNN NE Series: CL Operating Temperature Range: -55°C ~ 85°C Features: 22 µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2907-6, 1276-2907-2, 1276-2907-1

Manufacturer: Samsung
Win Source Part Number: 915446-CL21A226KQQNNNE
Series: CL
Operating Temperature Range: -55°C ~ 85°C
Features: 22 µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-2907-6, 1276-2907-2, 1276-2907-1

Buy Now Datasheet
Singapore, Singapore
22UF 6.3V Capacitor
60-CL21A226KQQNNNE
22UF 6.3V Capacitor 60-CL21A226KQQNNNE
CAP CER 22UF 6.3V X5R 0805 Product overview: CL21A226KQQNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A226KQQNNNE can be used for catalog matching and distributor lookup.

CAP CER 22UF 6.3V X5R 0805 Product overview: CL21A226KQQNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A226KQQNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL21A226KQQNNNE
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL21A226KQQNNNE
6.3V 22uF X5R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 22uF X5R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - CL21A226KQQNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21A226KQQNNNE
Ceramic Capacitors CL21A226KQQNNNE
CAP CER 22UF 6.3V X5R 0805

CAP CER 22UF 6.3V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-2907-6-ND 1276-2907-2-ND 915446-CL21A226KQQNNNE 60-CL21A226KQQNNNE CL21A226KQQNNNE CL21A226KQQNNNE
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CL21A226KQQNNNE 22UF 6.3V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF560K-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - M39014/011335 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details