Samsung Electro-Mechanics Ceramic Capacitors CL21A225KB9LNNC

Description
2.2µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-2409-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2409-1-ND
Ceramic Capacitors 1276-2409-1-ND
2.2µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

2.2µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2409-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2409-2-ND
Ceramic Capacitors 1276-2409-2-ND
2.2µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

2.2µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2409-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2409-6-ND
Ceramic Capacitors 1276-2409-6-ND
2.2µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

2.2µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL21A225KB9LNNC - 850924-CL21A225KB9LNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL21A225KB9LNNC
850924-CL21A225KB9LNNC
Ceramic Capacitors - CL21A225KB9LNNC 850924-CL21A225KB9LNNC
Manufacturer: Samsung Win Source Part Number: 850924-CL21A225KB9LN NC Series: CL Features: 2.2 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2409-2, 1276-2409-1, 1276-2409-6

Manufacturer: Samsung
Win Source Part Number: 850924-CL21A225KB9LNNC
Series: CL
Features: 2.2 µF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-2409-2, 1276-2409-1, 1276-2409-6

Buy Now Datasheet
Singapore, Singapore
2.2UF 50V Capacitor
60-CL21A225KB9LNNC
2.2UF 50V Capacitor 60-CL21A225KB9LNNC
CAP CER 2.2UF 50V X5R 0805 Product overview: CL21A225KB9LNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A225KB9LNNC can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 50V X5R 0805 Product overview: CL21A225KB9LNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A225KB9LNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL21A225KB9LNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21A225KB9LNNC
Ceramic Capacitors CL21A225KB9LNNC
CAP CER 2.2UF 50V X5R 0805

CAP CER 2.2UF 50V X5R 0805

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL21A225KB9LNNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL21A225KB9LNNC
50V 2.2uF X5R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 2.2uF X5R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-2409-1-ND 1276-2409-6-ND 850924-CL21A225KB9LNNC 60-CL21A225KB9LNNC CL21A225KB9LNNC CL21A225KB9LNNC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CL21A225KB9LNNC 2.2UF 50V Capacitor Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100270KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 116206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details