Samsung Electro-Mechanics Ceramic Capacitors CL21A107MRYNNWE

Description
0805 100UF X5R 4V 20%
Request a Quote Datasheet
Description
0805 100UF X5R 4V 20%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL21A107MRYNNWECT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL21A107MRYNNWECT-ND
Ceramic Capacitors 1276-CL21A107MRYNNWECT-ND
0805 100UF X5R 4V 20%

0805 100UF X5R 4V 20%

Buy Now Datasheet
Ceramic Capacitors - 1276-CL21A107MRYNNWEDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL21A107MRYNNWEDKR-ND
Ceramic Capacitors 1276-CL21A107MRYNNWEDKR-ND
0805 100UF X5R 4V 20%

0805 100UF X5R 4V 20%

Buy Now Datasheet
Ceramic Capacitors - 1276-CL21A107MRYNNWETR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL21A107MRYNNWETR-ND
Ceramic Capacitors 1276-CL21A107MRYNNWETR-ND
0805 100UF X5R 4V 20%

0805 100UF X5R 4V 20%

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1276-CL21A107MRYNNWECT-ND 1276-CL21A107MRYNNWEDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX103M050K042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504N151G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details