Samsung Electro-Mechanics Ceramic Capacitors CL21A107MQYNNWE

Description
CAP CER 100UF 6.3V X5R 0805
Request a Quote Datasheet
Description
CAP CER 100UF 6.3V X5R 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL21A107MQYNNWETR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL21A107MQYNNWETR-ND
Ceramic Capacitors 1276-CL21A107MQYNNWETR-ND
CAP CER 100UF 6.3V X5R 0805

CAP CER 100UF 6.3V X5R 0805

Buy Now Datasheet
Ceramic Capacitors - 1276-CL21A107MQYNNWECT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL21A107MQYNNWECT-ND
Ceramic Capacitors 1276-CL21A107MQYNNWECT-ND
CAP CER 100UF 6.3V X5R 0805

CAP CER 100UF 6.3V X5R 0805

Buy Now Datasheet
Ceramic Capacitors - CL21A107MQYNNWE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21A107MQYNNWE
Ceramic Capacitors CL21A107MQYNNWE
CAP CER 100UF 6.3V X5R 0805

CAP CER 100UF 6.3V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1276-CL21A107MQYNNWETR-ND CL21A107MQYNNWE
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C243U050EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701015 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504X472J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details