Samsung Electro-Mechanics Ceramic Capacitors CL21A106KQFNNWE

Description
10µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL21A106KQFNNWETR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL21A106KQFNNWETR-ND
Ceramic Capacitors 1276-CL21A106KQFNNWETR-ND
10µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL21A106KQFNNWECT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL21A106KQFNNWECT-ND
Ceramic Capacitors 1276-CL21A106KQFNNWECT-ND
CAP CER 10UF 6.3V X5R 0805

CAP CER 10UF 6.3V X5R 0805

Buy Now Datasheet
Ceramic Capacitors - 1276-CL21A106KQFNNWEDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL21A106KQFNNWEDKR-ND
Ceramic Capacitors 1276-CL21A106KQFNNWEDKR-ND
CAP CER 10UF 6.3V X5R 0805

CAP CER 10UF 6.3V X5R 0805

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CL21A106KQFNNWE - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CL21A106KQFNNWE
Capacitors - Ceramic Capacitors CL21A106KQFNNWE
CAP CER 10UF 6.3V X5R 0805

CAP CER 10UF 6.3V X5R 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1276-CL21A106KQFNNWETR-ND 1276-CL21A106KQFNNWEDKR-ND CL21A106KQFNNWE
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U040DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100152FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details