Manufacturer: Samsung
Win Source Part Number: 915443-CL21A106KPFNN
Series: CL
Operating Temperature Range: -55°C ~ 85°C
Features: 10 µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
CAP CER 10UF 10V X5R 0805
10µF ±10% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
CAP CER 10UF 10V X5R 0805
CAP CER 10UF 10V X5R 0805 Product overview: CL21A106KPFNNNF from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A106KPFNNNF can be used for catalog matching and distributor lookup.
CAP CER 10UF 10V X5R 0805
CAP CER 10UF 10V X5R 0805
| Win Source Electronics | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 915443-CL21A106KPFNNNF | 1276-CL21A106KPFNNNFDKR-ND | 1276-CL21A106KPFNNNFTR-ND | 60-CL21A106KPFNNNF | CL21A106KPFNNNF | CL21A106KPFNNNF |
| Product Name | Ceramic Capacitors - CL21A106KPFNNNF | Ceramic Capacitors | Ceramic Capacitors | 10UF 10V Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Mounting Style | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; 0805 (2012 Metric) | Surface Mount Technology; Surface Mount, MLCC | |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | General Purpose | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |