Samsung Electro-Mechanics Ceramic Capacitors CL21A106KOFNNNE

Description
10µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-2893-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2893-6-ND
Ceramic Capacitors 1276-2893-6-ND
10µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2893-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2893-2-ND
Ceramic Capacitors 1276-2893-2-ND
10µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2893-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2893-1-ND
Ceramic Capacitors 1276-2893-1-ND
10µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL21A106KOFNNNE - 866659-CL21A106KOFNNNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL21A106KOFNNNE
866659-CL21A106KOFNNNE
Ceramic Capacitors - CL21A106KOFNNNE 866659-CL21A106KOFNNNE
Manufacturer: Samsung Win Source Part Number: 866659-CL21A106KOFNN NE Series: CL Operating Temperature Range: -55°C ~ 85°C Features: ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2893-6, 1276-2893-1, 1276-2893-2

Manufacturer: Samsung
Win Source Part Number: 866659-CL21A106KOFNNNE
Series: CL
Operating Temperature Range: -55°C ~ 85°C
Features: ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-2893-6, 1276-2893-1, 1276-2893-2

Buy Now Datasheet
Singapore, Singapore
10UF 16V Capacitor
60-CL21A106KOFNNNE
10UF 16V Capacitor 60-CL21A106KOFNNNE
CAP CER 10UF 16V X5R 0805 Product overview: CL21A106KOFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A106KOFNNNE can be used for catalog matching and distributor lookup.

CAP CER 10UF 16V X5R 0805 Product overview: CL21A106KOFNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A106KOFNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL21A106KOFNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21A106KOFNNNE
Ceramic Capacitors CL21A106KOFNNNE
CAP CER 10UF 16V X5R 0805

CAP CER 10UF 16V X5R 0805

Supplier's Site Datasheet
Cap Ceramic 10uF 16V X5R 10% Pad SMD 0805 85°C T/R - 703-CL21A106KOFNNNE - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 10uF 16V X5R 10% Pad SMD 0805 85°C T/R
703-CL21A106KOFNNNE
Cap Ceramic 10uF 16V X5R 10% Pad SMD 0805 85°C T/R 703-CL21A106KOFNNNE
Cap Ceramic 10uF 16V X5R 10% Pad SMD 0805 85°C T/R

Cap Ceramic 10uF 16V X5R 10% Pad SMD 0805 85°C T/R

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-2893-6-ND 1276-2893-2-ND 866659-CL21A106KOFNNNE 60-CL21A106KOFNNNE CL21A106KOFNNNE 703-CL21A106KOFNNNE
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CL21A106KOFNNNE 10UF 16V Capacitor Ceramic Capacitors Cap Ceramic 10uF 16V X5R 10% Pad SMD 0805 85°C T/R
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1210C104K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - C17CF680J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details