Samsung Electro-Mechanics 10UF 25V Capacitor CL21A106KAYNNNE

Description
CAP CER 10UF 25V X5R 0805 Product overview: CL21A106KAYNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A106KAYNNNE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10UF 25V X5R 0805 Product overview: CL21A106KAYNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A106KAYNNNE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10UF 25V Capacitor
60-CL21A106KAYNNNE
10UF 25V Capacitor 60-CL21A106KAYNNNE
CAP CER 10UF 25V X5R 0805 Product overview: CL21A106KAYNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A106KAYNNNE can be used for catalog matching and distributor lookup.

CAP CER 10UF 25V X5R 0805 Product overview: CL21A106KAYNNNE from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL21A106KAYNNNE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL21A106KAYNNNE - 1029333-CL21A106KAYNNNE - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL21A106KAYNNNE
1029333-CL21A106KAYNNNE
Ceramic Capacitors - CL21A106KAYNNNE 1029333-CL21A106KAYNNNE
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 1029333-CL21A106KAYN NNE Packaging: Reel - TR Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 10μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.057" (1.45mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Samsung Electro-Mechanics America, Inc.
Win Source Part Number: 1029333-CL21A106KAYNNNE
Packaging: Reel - TR
Voltage Rating: 25V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 10μF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.057" (1.45mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
Ceramic Capacitors - 1276-2891-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2891-6-ND
Ceramic Capacitors 1276-2891-6-ND
10µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2891-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2891-2-ND
Ceramic Capacitors 1276-2891-2-ND
10µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2891-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2891-1-ND
Ceramic Capacitors 1276-2891-1-ND
10µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Cap, 10Uf, 25V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics - 82AC9388 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 25V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
82AC9388
Cap, 10Uf, 25V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics 82AC9388
CAP, 10UF, 25V, MLCC, 0805; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

CAP, 10UF, 25V, MLCC, 0805; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 25V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics - 82AC9387 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 25V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
82AC9387
Cap, 10Uf, 25V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics 82AC9387
CAP, 10UF, 25V, MLCC, 0805; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

CAP, 10UF, 25V, MLCC, 0805; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 25V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics - 42AH1698 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 25V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics
42AH1698
Cap, 10Uf, 25V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics 42AH1698
CAP, 10UF, 25V, MLCC, 0805; Capacitance:10µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 10UF, 25V, MLCC, 0805; Capacitance:10µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - CL21A106KAYNNNE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL21A106KAYNNNE
Ceramic Capacitors CL21A106KAYNNNE
CAP CER 10UF 25V X5R 0805

CAP CER 10UF 25V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL21A106KAYNNNE 1029333-CL21A106KAYNNNE 1276-2891-6-ND 1276-2891-2-ND 82AC9388 42AH1698 CL21A106KAYNNNE
Product Name 10UF 25V Capacitor Ceramic Capacitors - CL21A106KAYNNNE Ceramic Capacitors Ceramic Capacitors Cap, 10Uf, 25V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics Cap, 10Uf, 25V, Mlcc, 0805; Capacitance Samsung Electro-Mechanics Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C402T250CJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N560F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details