Samsung Electro-Mechanics Ceramic Capacitors CL10Y105MR5NJND

Description
1µF ±20% 4V Ceramic Capacitor X7S 0603 (1608 Metric)
Request a Quote Datasheet
Description
1µF ±20% 4V Ceramic Capacitor X7S 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL10Y105MR5NJND-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CL10Y105MR5NJND-ND
Ceramic Capacitors CL10Y105MR5NJND-ND
1µF ±20% 4V Ceramic Capacitor X7S 0603 (1608 Metric)

1µF ±20% 4V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL10Y105MR5NJND - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10Y105MR5NJND
Ceramic Capacitors CL10Y105MR5NJND
CAP CER 1UF 4V X7S 0603

CAP CER 1UF 4V X7S 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CL10Y105MR5NJND-ND CL10Y105MR5NJND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 70H0561 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N151G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details