Samsung Electro-Mechanics Ceramic Capacitors CL10X476MS8I3WC

Description
0603 47UF X6S 2.5V 20%
Request a Quote Datasheet
Description
0603 47UF X6S 2.5V 20%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL10X476MS8I3WCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL10X476MS8I3WCTR-ND
Ceramic Capacitors 1276-CL10X476MS8I3WCTR-ND
0603 47UF X6S 2.5V 20%

0603 47UF X6S 2.5V 20%

Buy Now Datasheet
Ceramic Capacitors - 1276-CL10X476MS8I3WCCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL10X476MS8I3WCCT-ND
Ceramic Capacitors 1276-CL10X476MS8I3WCCT-ND
0603 47UF X6S 2.5V 20%

0603 47UF X6S 2.5V 20%

Buy Now Datasheet
Ceramic Capacitors - 1276-CL10X476MS8I3WCDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL10X476MS8I3WCDKR-ND
Ceramic Capacitors 1276-CL10X476MS8I3WCDKR-ND
0603 47UF X6S 2.5V 20%

0603 47UF X6S 2.5V 20%

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1276-CL10X476MS8I3WCTR-ND 1276-CL10X476MS8I3WCDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C163M025AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminium Capacitors - 1701110 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details