Category: OEM Souring
Win Source Part Number: 1468296-CL10X226MR8Q
Manufacturer: Samsung
CAP CER 22UF 4V X6S 0603
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1468296-CL10X226MR8QRWC | 1276-CL10X226MR8QRWCTR-ND |
| Product Name | OEM Souring | Ceramic Capacitors |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | |
| Capacitance Range | 22 microF |