Samsung Electro-Mechanics 10UF 4V Capacitor CL10X106MR8NNNC

Description
CAP CER 10UF 4V X6S 0603 Product overview: CL10X106MR8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10X106MR8NNNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10UF 4V X6S 0603 Product overview: CL10X106MR8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10X106MR8NNNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10UF 4V Capacitor
60-CL10X106MR8NNNC
10UF 4V Capacitor 60-CL10X106MR8NNNC
CAP CER 10UF 4V X6S 0603 Product overview: CL10X106MR8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10X106MR8NNNC can be used for catalog matching and distributor lookup.

CAP CER 10UF 4V X6S 0603 Product overview: CL10X106MR8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10X106MR8NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1330644-CL10X106MR8NNNC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330644-CL10X106MR8NNNC
Capacitors - Ceramic Capacitors 1330644-CL10X106MR8NNNC
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 1330644-CL10X106MR8N NNC Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 4V Temperature Coefficient: X6S Thickness (Max): 0.035" (0.90mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2384-6,1276-238 4-2,1276-2384-1 RoHS Status: ROHS3 Compliant

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 1330644-CL10X106MR8NNNC
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 4V
Temperature Coefficient: X6S
Thickness (Max): 0.035" (0.90mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-2384-6,1276-2384-2,1276-2384-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 1276-2384-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2384-2-ND
Ceramic Capacitors 1276-2384-2-ND
10µF ±20% 4V Ceramic Capacitor X6S 0603 (1608 Metric)

10µF ±20% 4V Ceramic Capacitor X6S 0603 (1608 Metric)

Buy Now Datasheet
CAP CER 10UF 4V X6S 0603 - 703-CL10X106MR8NNNC - Utmel Electronic Limited
Hong Kong, China
CAP CER 10UF 4V X6S 0603
703-CL10X106MR8NNNC
CAP CER 10UF 4V X6S 0603 703-CL10X106MR8NNNC
CAP CER 10UF 4V X6S 0603

CAP CER 10UF 4V X6S 0603

Supplier's Site
Ceramic Capacitors - CL10X106MR8NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10X106MR8NNNC
Ceramic Capacitors CL10X106MR8NNNC
CAP CER 10UF 4V X6S 0603

CAP CER 10UF 4V X6S 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CL10X106MR8NNNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL10X106MR8NNNC
Capacitors - Ceramic Capacitors CL10X106MR8NNNC
CAP CER 10UF 4V X6S 0603

CAP CER 10UF 4V X6S 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL10X106MR8NNNC 1330644-CL10X106MR8NNNC 1276-2384-2-ND 703-CL10X106MR8NNNC CL10X106MR8NNNC CL10X106MR8NNNC
Product Name 10UF 4V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors CAP CER 10UF 4V X6S 0603 Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX150K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details