Samsung Electro-Mechanics Ceramic Capacitors CL10C6R8BB8NNNC

Description
6.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
6.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-2332-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2332-2-ND
Ceramic Capacitors 1276-2332-2-ND
6.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap Ceramic 6.8pF 50V C0G 0.1pF SMD 0603 125C Paper T/R - 703-CL10C6R8BB8NNNC - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 6.8pF 50V C0G 0.1pF SMD 0603 125C Paper T/R
703-CL10C6R8BB8NNNC
Cap Ceramic 6.8pF 50V C0G 0.1pF SMD 0603 125C Paper T/R 703-CL10C6R8BB8NNNC
Cap Ceramic 6.8pF 50V C0G 0.1pF SMD 0603 125C Paper T/R

Cap Ceramic 6.8pF 50V C0G 0.1pF SMD 0603 125C Paper T/R

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Capacitors Capacitors
Product Number 1276-2332-2-ND 703-CL10C6R8BB8NNNC
Product Name Ceramic Capacitors Cap Ceramic 6.8pF 50V C0G 0.1pF SMD 0603 125C Paper T/R
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition C0G
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C543U020BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details