Samsung Electro-Mechanics Ceramic Capacitors CL10C510JB8NNNC

Description
51pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
51pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-2310-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2310-6-ND
Ceramic Capacitors 1276-2310-6-ND
51pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

51pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2310-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2310-1-ND
Ceramic Capacitors 1276-2310-1-ND
51pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

51pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2310-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2310-2-ND
Ceramic Capacitors 1276-2310-2-ND
51pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

51pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
51PF 50V Capacitor
60-CL10C510JB8NNNC
51PF 50V Capacitor 60-CL10C510JB8NNNC
CAP CER 51PF 50V C0G/NP0 0603 Product overview: CL10C510JB8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 51PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 51PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10C510JB8NNNC can be used for catalog matching and distributor lookup.

CAP CER 51PF 50V C0G/NP0 0603 Product overview: CL10C510JB8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 51PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 51PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10C510JB8NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL10C510JB8NNNC - 866639-CL10C510JB8NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL10C510JB8NNNC
866639-CL10C510JB8NNNC
Ceramic Capacitors - CL10C510JB8NNNC 866639-CL10C510JB8NNNC
Manufacturer: Samsung Win Source Part Number: 866639-CL10C510JB8NN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2310-2, 1276-2310-1, 1276-2310-6

Manufacturer: Samsung
Win Source Part Number: 866639-CL10C510JB8NNNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-2310-2, 1276-2310-1, 1276-2310-6

Buy Now Datasheet
Ceramic Capacitors - CL10C510JB8NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10C510JB8NNNC
Ceramic Capacitors CL10C510JB8NNNC
CAP CER 51PF 50V C0G/NP0 0603

CAP CER 51PF 50V C0G/NP0 0603

Supplier's Site Datasheet
Cap Ceramic 51pF 50V C0G 5% SMD 0603 125C Paper T/R - 703-CL10C510JB8NNNC - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 51pF 50V C0G 5% SMD 0603 125C Paper T/R
703-CL10C510JB8NNNC
Cap Ceramic 51pF 50V C0G 5% SMD 0603 125C Paper T/R 703-CL10C510JB8NNNC
Cap Ceramic 51pF 50V C0G 5% SMD 0603 125C Paper T/R

Cap Ceramic 51pF 50V C0G 5% SMD 0603 125C Paper T/R

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-2310-6-ND 1276-2310-1-ND 60-CL10C510JB8NNNC 866639-CL10C510JB8NNNC CL10C510JB8NNNC 703-CL10C510JB8NNNC
Product Name Ceramic Capacitors Ceramic Capacitors 51PF 50V Capacitor Ceramic Capacitors - CL10C510JB8NNNC Ceramic Capacitors Cap Ceramic 51pF 50V C0G 5% SMD 0603 125C Paper T/R
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition C0G
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101292T075AB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers
Ceramic Capacitors - 1608-050523000151GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers