Samsung Electro-Mechanics Cap Ceramic 470pF 50V C0G 10% SMD 0603 125C Paper T/R CL10C471KB8NNNC

Description
Cap Ceramic 470pF 50V C0G 10% SMD 0603 125C Paper T/R
Datasheet
Description
Cap Ceramic 470pF 50V C0G 10% SMD 0603 125C Paper T/R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap Ceramic 470pF 50V C0G 10% SMD 0603 125C Paper T/R - 703-CL10C471KB8NNNC - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 470pF 50V C0G 10% SMD 0603 125C Paper T/R
703-CL10C471KB8NNNC
Cap Ceramic 470pF 50V C0G 10% SMD 0603 125C Paper T/R 703-CL10C471KB8NNNC
Cap Ceramic 470pF 50V C0G 10% SMD 0603 125C Paper T/R

Cap Ceramic 470pF 50V C0G 10% SMD 0603 125C Paper T/R

Supplier's Site
Ceramic Capacitors - CL10C471KB8NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10C471KB8NNNC
Ceramic Capacitors CL10C471KB8NNNC
CAP CER 470PF 50V C0G/NP0 0603

CAP CER 470PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 703-CL10C471KB8NNNC CL10C471KB8NNNC
Product Name Cap Ceramic 470pF 50V C0G 10% SMD 0603 125C Paper T/R Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors C0G Ceramic Composition
Capacitance Range 4.70E-4 microF 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104RMB302K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Ceramic Capacitors - 1763-0504X332K500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details