Samsung Electro-Mechanics Ceramic Capacitors CL10C470KB8NNNC

Description
47pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
47pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-2300-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2300-2-ND
Ceramic Capacitors 1276-2300-2-ND
47pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

47pF ±10% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1276-2300-2-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - CK05BX271K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701258 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details