Samsung Electro-Mechanics Ceramic Capacitors - CL10C332JB8NFNC CL10C332JB8NFNC

Description
Manufacturer: Samsung Win Source Part Number: 866631-CL10C332JB8NF NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 3300 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2276-6, 1276-2276-1, 1276-2276-2
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 866631-CL10C332JB8NF NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 3300 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2276-6, 1276-2276-1, 1276-2276-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL10C332JB8NFNC - 866631-CL10C332JB8NFNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL10C332JB8NFNC
866631-CL10C332JB8NFNC
Ceramic Capacitors - CL10C332JB8NFNC 866631-CL10C332JB8NFNC
Manufacturer: Samsung Win Source Part Number: 866631-CL10C332JB8NF NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 3300 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2276-6, 1276-2276-1, 1276-2276-2

Manufacturer: Samsung
Win Source Part Number: 866631-CL10C332JB8NFNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 3300 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-2276-6, 1276-2276-1, 1276-2276-2

Buy Now Datasheet
Ceramic Capacitors - 1276-2276-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2276-2-ND
Ceramic Capacitors 1276-2276-2-ND
3300pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3300pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
3300PF 50V Capacitor
60-CL10C332JB8NFNC
3300PF 50V Capacitor 60-CL10C332JB8NFNC
CAP CER 3300PF 50V C0G/NP0 0603 Product overview: CL10C332JB8NFNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10C332JB8NFNC can be used for catalog matching and distributor lookup.

CAP CER 3300PF 50V C0G/NP0 0603 Product overview: CL10C332JB8NFNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10C332JB8NFNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CL10C332JB8NFNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL10C332JB8NFNC
Capacitors - Ceramic Capacitors CL10C332JB8NFNC
CAP CER 3300PF 50V C0G/NP0 0603

CAP CER 3300PF 50V C0G/NP0 0603

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 866631-CL10C332JB8NFNC 1276-2276-2-ND 60-CL10C332JB8NFNC CL10C332JB8NFNC
Product Name Ceramic Capacitors - CL10C332JB8NFNC Ceramic Capacitors 3300PF 50V Capacitor Capacitors - Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology; 0603 (1608 Metric)
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic Capacitors - 338-2417-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details