Samsung Electro-Mechanics Ceramic Capacitors - CL10C331JB81PNC CL10C331JB81PNC

Description
Manufacturer: Samsung Win Source Part Number: 866630-CL10C331JB81P NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 330 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2271-6, 1276-2271-2, 1276-2271-1
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 866630-CL10C331JB81P NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 330 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2271-6, 1276-2271-2, 1276-2271-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL10C331JB81PNC - 866630-CL10C331JB81PNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL10C331JB81PNC
866630-CL10C331JB81PNC
Ceramic Capacitors - CL10C331JB81PNC 866630-CL10C331JB81PNC
Manufacturer: Samsung Win Source Part Number: 866630-CL10C331JB81P NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 330 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2271-6, 1276-2271-2, 1276-2271-1

Manufacturer: Samsung
Win Source Part Number: 866630-CL10C331JB81PNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 330 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-2271-6, 1276-2271-2, 1276-2271-1

Buy Now Datasheet
Ceramic Capacitors - 1276-2271-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2271-6-ND
Ceramic Capacitors 1276-2271-6-ND
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

330pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2271-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2271-1-ND
Ceramic Capacitors 1276-2271-1-ND
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

330pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2271-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2271-2-ND
Ceramic Capacitors 1276-2271-2-ND
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

330pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
330PF 50V Capacitor
60-CL10C331JB81PNC
330PF 50V Capacitor 60-CL10C331JB81PNC
CAP CER 330PF 50V C0G/NP0 0603 Product overview: CL10C331JB81PNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10C331JB81PNC can be used for catalog matching and distributor lookup.

CAP CER 330PF 50V C0G/NP0 0603 Product overview: CL10C331JB81PNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10C331JB81PNC can be used for catalog matching and distributor lookup.

Supplier's Site
Cap Ceramic 330pF 50V C0G 5% SMD 0603 125°C Automotive Cardboard T/R - 703-CL10C331JB81PNC - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 330pF 50V C0G 5% SMD 0603 125°C Automotive Cardboard T/R
703-CL10C331JB81PNC
Cap Ceramic 330pF 50V C0G 5% SMD 0603 125°C Automotive Cardboard T/R 703-CL10C331JB81PNC
Cap Ceramic 330pF 50V C0G 5% SMD 0603 125°C Automotive Cardboard T/R

Cap Ceramic 330pF 50V C0G 5% SMD 0603 125°C Automotive Cardboard T/R

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 866630-CL10C331JB81PNC 1276-2271-6-ND 1276-2271-1-ND 60-CL10C331JB81PNC 703-CL10C331JB81PNC
Product Name Ceramic Capacitors - CL10C331JB81PNC Ceramic Capacitors Ceramic Capacitors 330PF 50V Capacitor Cap Ceramic 330pF 50V C0G 5% SMD 0603 125°C Automotive Cardboard T/R
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition C0G
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Aluminum Electrolytic Capacitors - 101C263U075DC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000150GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details