Samsung Electro-Mechanics Ceramic Capacitors CL10C150JC8NNNC

Description
15pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
15pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-2192-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2192-1-ND
Ceramic Capacitors 1276-2192-1-ND
15pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

15pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2192-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2192-2-ND
Ceramic Capacitors 1276-2192-2-ND
15pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

15pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL10C150JC8NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10C150JC8NNNC
Ceramic Capacitors CL10C150JC8NNNC
CAP CER 15PF 100V C0G/NP0 0603

CAP CER 15PF 100V C0G/NP0 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CL10C150JC8NNNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL10C150JC8NNNC
Capacitors - Ceramic Capacitors CL10C150JC8NNNC
CAP CER 15PF 100V C0G/NP0 0603

CAP CER 15PF 100V C0G/NP0 0603

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1276-2192-1-ND CL10C150JC8NNNC CL10C150JC8NNNC
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C234U016BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504X102K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers