Samsung Electro-Mechanics 120PF 50V Capacitor CL10C121JB8NNWC

Description
CAP CER 120PF 50V C0G/NP0 0603 Product overview: CL10C121JB8NNWC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10C121JB8NNWC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 120PF 50V C0G/NP0 0603 Product overview: CL10C121JB8NNWC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10C121JB8NNWC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
120PF 50V Capacitor
60-CL10C121JB8NNWC
120PF 50V Capacitor 60-CL10C121JB8NNWC
CAP CER 120PF 50V C0G/NP0 0603 Product overview: CL10C121JB8NNWC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10C121JB8NNWC can be used for catalog matching and distributor lookup.

CAP CER 120PF 50V C0G/NP0 0603 Product overview: CL10C121JB8NNWC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10C121JB8NNWC can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - CL10C121JB8NNWC - 915435-CL10C121JB8NNWC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL10C121JB8NNWC
915435-CL10C121JB8NNWC
Ceramic Capacitors - CL10C121JB8NNWC 915435-CL10C121JB8NNWC
Manufacturer: Samsung Win Source Part Number: 915435-CL10C121JB8NN WC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 120 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2181-1, 1276-2181-2, 1276-2181-6

Manufacturer: Samsung
Win Source Part Number: 915435-CL10C121JB8NNWC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 120 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-2181-1, 1276-2181-2, 1276-2181-6

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-CL10C121JB8NNWC 915435-CL10C121JB8NNWC
Product Name 120PF 50V Capacitor Ceramic Capacitors - CL10C121JB8NNWC
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details