Samsung Electro-Mechanics Ceramic Capacitors CL10C103JA8NNNC

Description
10000pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
10000pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-2172-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2172-2-ND
Ceramic Capacitors 1276-2172-2-ND
10000pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10000pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
OEM Souring - 1468146-CL10C103JA8NNNC - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1468146-CL10C103JA8N NNC Manufacturer: Samsung

Category: OEM Souring
Win Source Part Number: 1468146-CL10C103JA8NNNC
Manufacturer: Samsung

Buy Now
Ceramic Capacitors - CL10C103JA8NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10C103JA8NNNC
Ceramic Capacitors CL10C103JA8NNNC
CAP CER 10000PF 25V C0G/NP0 0603

CAP CER 10000PF 25V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1276-2172-2-ND 1468146-CL10C103JA8NNNC CL10C103JA8NNNC
Product Name Ceramic Capacitors OEM Souring Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-105SML050MD4Q5 - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 85 C (185 F)
View Details
4 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Ceramic Capacitors - 1608-050522000331GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers