Samsung Electro-Mechanics MLCCs - Multilayer Ceramic Capacitors CL10C100JB8NNNC

Description
Samsung Electro-Mechanics
Request a Quote Datasheet
Description
Samsung Electro-Mechanics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2575921 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2575921
MLCCs - Multilayer Ceramic Capacitors 2575921
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2575921P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2575921P
MLCCs - Multilayer Ceramic Capacitors 2575921P
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2575661 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2575661
MLCCs - Multilayer Ceramic Capacitors 2575661
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
Ceramic Capacitors - 1276-1027-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1027-6-ND
Ceramic Capacitors 1276-1027-6-ND
10pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1027-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1027-2-ND
Ceramic Capacitors 1276-1027-2-ND
10pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1027-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1027-1-ND
Ceramic Capacitors 1276-1027-1-ND
10pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
10PF 50V Capacitor
60-CL10C100JB8NNNC
10PF 50V Capacitor 60-CL10C100JB8NNNC
CAP CER 10PF 50V C0G/NP0 0603 Product overview: CL10C100JB8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10C100JB8NNNC can be used for catalog matching and distributor lookup.

CAP CER 10PF 50V C0G/NP0 0603 Product overview: CL10C100JB8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10C100JB8NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL10C100JB8NNNC - 1161722-CL10C100JB8NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL10C100JB8NNNC
1161722-CL10C100JB8NNNC
Ceramic Capacitors - CL10C100JB8NNNC 1161722-CL10C100JB8NNNC
Manufacturer: Samsung Win Source Part Number: 1161722-CL10C100JB8N NNC Manufacturer Homepage: www.samsung.com/Prod ucts/Semiconductor Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Communications & Networking, Consumer Electronics

Manufacturer: Samsung
Win Source Part Number: 1161722-CL10C100JB8NNNC
Manufacturer Homepage: www.samsung.com/Products/Semiconductor
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Communications & Networking, Consumer Electronics

Buy Now
Ceramic Capacitors - CL10C100JB8NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10C100JB8NNNC
Ceramic Capacitors CL10C100JB8NNNC
CAP CER 10PF 50V C0G/NP0 0603

CAP CER 10PF 50V C0G/NP0 0603

Supplier's Site Datasheet
Cap, 10Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 82AC9365 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
82AC9365
Cap, 10Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 82AC9365
CAP, 10PF, 50V, MLCC, 0603; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

CAP, 10PF, 50V, MLCC, 0603; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 82AC9366 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
82AC9366
Cap, 10Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 82AC9366
CAP, 10PF, 50V, MLCC, 0603; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

CAP, 10PF, 50V, MLCC, 0603; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

Supplier's Site
Cap, 10Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 42AH1692 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
42AH1692
Cap, 10Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 42AH1692
CAP, 10PF, 50V, MLCC, 0603; Capacitance:10pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 10PF, 50V, MLCC, 0603; Capacitance:10pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2575921 1276-1027-6-ND 1276-1027-2-ND 60-CL10C100JB8NNNC 1161722-CL10C100JB8NNNC CL10C100JB8NNNC 82AC9365 42AH1692
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 10PF 50V Capacitor Ceramic Capacitors - CL10C100JB8NNNC Ceramic Capacitors Cap, 10Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics Cap, 10Pf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
Technology Multilayer Film Capacitors
Applications Automotive General Purpose General Purpose General Purpose
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100121KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - C0603C221K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details