Samsung Electro-Mechanics 10PF 50V Capacitor CL10C100JB81PNC

Description
CAP CER 10PF 50V C0G/NP0 0603 Product overview: CL10C100JB81PNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10C100JB81PNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10PF 50V C0G/NP0 0603 Product overview: CL10C100JB81PNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10C100JB81PNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10PF 50V Capacitor
60-CL10C100JB81PNC
10PF 50V Capacitor 60-CL10C100JB81PNC
CAP CER 10PF 50V C0G/NP0 0603 Product overview: CL10C100JB81PNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10C100JB81PNC can be used for catalog matching and distributor lookup.

CAP CER 10PF 50V C0G/NP0 0603 Product overview: CL10C100JB81PNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10C100JB81PNC can be used for catalog matching and distributor lookup.

Supplier's Site
Capacitors - Ceramic Capacitors - 1330659-CL10C100JB81PNC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330659-CL10C100JB81PNC
Capacitors - Ceramic Capacitors 1330659-CL10C100JB81PNC
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 1330659-CL10C100JB81 PNC Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: Automotive Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 10 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Thickness (Max): 0.035" (0.90mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2153-6,1276-215 3-2,1276-2153-1 RoHS Status: ROHS3 Compliant

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 1330659-CL10C100JB81PNC
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: Automotive
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 10 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Ratings: AEC-Q200
Thickness (Max): 0.035" (0.90mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-2153-6,1276-2153-2,1276-2153-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 1276-2153-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2153-6-ND
Ceramic Capacitors 1276-2153-6-ND
10pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2153-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2153-1-ND
Ceramic Capacitors 1276-2153-1-ND
10pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2153-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2153-2-ND
Ceramic Capacitors 1276-2153-2-ND
10pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL10C100JB81PNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL10C100JB81PNC
50V 10pF C0G ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 10pF C0G ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - CL10C100JB81PNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10C100JB81PNC
Ceramic Capacitors CL10C100JB81PNC
CAP CER 10PF 50V C0G/NP0 0603

CAP CER 10PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL10C100JB81PNC 1330659-CL10C100JB81PNC 1276-2153-6-ND 1276-2153-1-ND CL10C100JB81PNC CL10C100JB81PNC
Product Name 10PF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Aluminum Electrolytic Capacitors - 106UVK050MEW - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Ceramic Capacitors - 1608-1260-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers