Samsung Electro-Mechanics Ceramic Capacitors CL10C070CB8NNNC

Description
7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-2137-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2137-6-ND
Ceramic Capacitors 1276-2137-6-ND
7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2137-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2137-2-ND
Ceramic Capacitors 1276-2137-2-ND
7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2137-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2137-1-ND
Ceramic Capacitors 1276-2137-1-ND
7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
7PF 50V Capacitor
60-CL10C070CB8NNNC
7PF 50V Capacitor 60-CL10C070CB8NNNC
CAP CER 7PF 50V C0G/NP0 0603 Product overview: CL10C070CB8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 7PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10C070CB8NNNC can be used for catalog matching and distributor lookup.

CAP CER 7PF 50V C0G/NP0 0603 Product overview: CL10C070CB8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 7PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10C070CB8NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL10C070CB8NNNC - 866613-CL10C070CB8NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL10C070CB8NNNC
866613-CL10C070CB8NNNC
Ceramic Capacitors - CL10C070CB8NNNC 866613-CL10C070CB8NNNC
Manufacturer: Samsung Win Source Part Number: 866613-CL10C070CB8NN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2137-1, 1276-2137-2, 1276-2137-6

Manufacturer: Samsung
Win Source Part Number: 866613-CL10C070CB8NNNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-2137-1, 1276-2137-2, 1276-2137-6

Buy Now Datasheet
Cap Ceramic 7pF 50V C0G 0.25pF SMD 0603 125C Paper T/R - 703-CL10C070CB8NNNC - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 7pF 50V C0G 0.25pF SMD 0603 125C Paper T/R
703-CL10C070CB8NNNC
Cap Ceramic 7pF 50V C0G 0.25pF SMD 0603 125C Paper T/R 703-CL10C070CB8NNNC
Cap Ceramic 7pF 50V C0G 0.25pF SMD 0603 125C Paper T/R

Cap Ceramic 7pF 50V C0G 0.25pF SMD 0603 125C Paper T/R

Supplier's Site
Ceramic Capacitors - CL10C070CB8NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10C070CB8NNNC
Ceramic Capacitors CL10C070CB8NNNC
CAP CER 7PF 50V C0G/NP0 0603

CAP CER 7PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-2137-6-ND 1276-2137-2-ND 60-CL10C070CB8NNNC 866613-CL10C070CB8NNNC 703-CL10C070CB8NNNC CL10C070CB8NNNC
Product Name Ceramic Capacitors Ceramic Capacitors 7PF 50V Capacitor Ceramic Capacitors - CL10C070CB8NNNC Cap Ceramic 7pF 50V C0G 0.25pF SMD 0603 125C Paper T/R Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition C0G Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C282U063AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details