Samsung Electro-Mechanics Ceramic Capacitors CL10C060DB8NNNC

Description
6pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
6pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-2134-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2134-1-ND
Ceramic Capacitors 1276-2134-1-ND
6pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2134-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2134-6-ND
Ceramic Capacitors 1276-2134-6-ND
6pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2134-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2134-2-ND
Ceramic Capacitors 1276-2134-2-ND
6pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
6PF 50V Capacitor
60-CL10C060DB8NNNC
6PF 50V Capacitor 60-CL10C060DB8NNNC
CAP CER 6PF 50V C0G/NP0 0603 Product overview: CL10C060DB8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10C060DB8NNNC can be used for catalog matching and distributor lookup.

CAP CER 6PF 50V C0G/NP0 0603 Product overview: CL10C060DB8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10C060DB8NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL10C060DB8NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10C060DB8NNNC
Ceramic Capacitors CL10C060DB8NNNC
CAP CER 6PF 50V C0G/NP0 0603

CAP CER 6PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1276-2134-1-ND 1276-2134-6-ND 60-CL10C060DB8NNNC CL10C060DB8NNNC
Product Name Ceramic Capacitors Ceramic Capacitors 6PF 50V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic - 107CKE025MEM - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
6 suppliers