Samsung Electro-Mechanics Ceramic Capacitors - CL10B684KO8NNNC CL10B684KO8NNNC

Description
Manufacturer: Samsung Win Source Part Number: 866609-CL10B684KO8NN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 0.68 µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 866609-CL10B684KO8NN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 0.68 µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL10B684KO8NNNC - 866609-CL10B684KO8NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL10B684KO8NNNC
866609-CL10B684KO8NNNC
Ceramic Capacitors - CL10B684KO8NNNC 866609-CL10B684KO8NNNC
Manufacturer: Samsung Win Source Part Number: 866609-CL10B684KO8NN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 0.68 µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020

Manufacturer: Samsung
Win Source Part Number: 866609-CL10B684KO8NNNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 0.68 µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020

Buy Now Datasheet
Ceramic Capacitors - 1276-CL10B684KO8NNNCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL10B684KO8NNNCTR-ND
Ceramic Capacitors 1276-CL10B684KO8NNNCTR-ND
0.68µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.68µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
0.68UF 16V Capacitor
60-CL10B684KO8NNNC
0.68UF 16V Capacitor 60-CL10B684KO8NNNC
CAP CER 0.68UF 16V X7R 0603 Product overview: CL10B684KO8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B684KO8NNNC can be used for catalog matching and distributor lookup.

CAP CER 0.68UF 16V X7R 0603 Product overview: CL10B684KO8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B684KO8NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 866609-CL10B684KO8NNNC 1276-CL10B684KO8NNNCTR-ND 60-CL10B684KO8NNNC
Product Name Ceramic Capacitors - CL10B684KO8NNNC Ceramic Capacitors 0.68UF 16V Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C102K5RAC - 865401-C0603C102K5RAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers
Film Capacitors - 116256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details