Samsung Electro-Mechanics Ceramic Capacitors CL10B474KA8NNWC

Description
0.47µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-2084-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2084-6-ND
Ceramic Capacitors 1276-2084-6-ND
0.47µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2084-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2084-2-ND
Ceramic Capacitors 1276-2084-2-ND
0.47µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2084-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2084-1-ND
Ceramic Capacitors 1276-2084-1-ND
0.47µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
CAP CER 0.47UF 25V X7R 0603 - 703-CL10B474KA8NNWC - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.47UF 25V X7R 0603
703-CL10B474KA8NNWC
CAP CER 0.47UF 25V X7R 0603 703-CL10B474KA8NNWC
CAP CER 0.47UF 25V X7R 0603

CAP CER 0.47UF 25V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1276-2084-6-ND 1276-2084-2-ND 703-CL10B474KA8NNWC
Product Name Ceramic Capacitors Ceramic Capacitors CAP CER 0.47UF 25V X7R 0603
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-050522500271GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101153U050EF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details