Manufacturer: Samsung Electro-Mechanics America, Inc.
Win Source Part Number: 1029320-CL10B474KA8N
Packaging: Reel - TR
Voltage Rating: 25V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.47μF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.035" (0.90mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices
Quantity per package: 4k pcs
0.47µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
0.47µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
0.47µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP CER 0.47UF 25V X7R 0603 Product overview: CL10B474KA8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B474KA8NNNC can be used for catalog matching and distributor lookup.
CAP CER 0.47UF 25V X7R 0603
CAP, 0.47UF, 25V, MLCC, 0603; Capacitance:0.47µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes
| Win Source Electronics | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1029320-CL10B474KA8NNNC | 1276-2083-2-ND | 1276-2083-6-ND | 60-CL10B474KA8NNNC | CL10B474KA8NNNC | 38AJ3479 |
| Product Name | Ceramic Capacitors - CL10B474KA8NNNC | Ceramic Capacitors | Ceramic Capacitors | 0.47UF 25V Capacitor | Ceramic Capacitors | Cap, 0.47Uf, 25V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 25 volts | 25 volts | 25 volts | 25 volts | 25 volts | 25 volts |
| WVAC | 25 volts | 25 volts | 25 volts | 25 volts | 25 volts | 25 volts |