Samsung Electro-Mechanics 3900PF 50V Capacitor CL10B392KB8NNNC

Description
CAP CER 3900PF 50V X7R 0603 Product overview: CL10B392KB8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B392KB8NNNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 3900PF 50V X7R 0603 Product overview: CL10B392KB8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B392KB8NNNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3900PF 50V Capacitor
60-CL10B392KB8NNNC
3900PF 50V Capacitor 60-CL10B392KB8NNNC
CAP CER 3900PF 50V X7R 0603 Product overview: CL10B392KB8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B392KB8NNNC can be used for catalog matching and distributor lookup.

CAP CER 3900PF 50V X7R 0603 Product overview: CL10B392KB8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B392KB8NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1052184-CL10B392KB8NNNC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1052184-CL10B392KB8NNNC
Capacitors - Ceramic Capacitors 1052184-CL10B392KB8NNNC
Win Source Part Number: 1052184-CL10B392KB8N NNC Category: Capacitors>Ceramic Capacitors Series: CL Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 3900 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): CC0603KRX7R9BB392; C0805C392K5RACTU; CC0603JRX7R9BB392; CC0805KRX7R9BB392; GRM188R71H392JA01D; C0402C392K5RACTU; GRM155R71H392KA01J; CL05B392KB5NNNC; CC0402KRX7R9BB392; GRM155R71H392KA01D; CL21B392KBANNNC; 0402YC392KAT2ACL10B3 92KB8NNNC-; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Samsung Electro-Mechanics Other Names: 1276-2051-1,1276-205 1-2,1276-2051-6

Win Source Part Number: 1052184-CL10B392KB8NNNC
Category: Capacitors>Ceramic Capacitors
Series: CL
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 3900 pF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): CC0603KRX7R9BB392; C0805C392K5RACTU; CC0603JRX7R9BB392; CC0805KRX7R9BB392; GRM188R71H392JA01D; C0402C392K5RACTU; GRM155R71H392KA01J; CL05B392KB5NNNC; CC0402KRX7R9BB392; GRM155R71H392KA01D; CL21B392KBANNNC; 0402YC392KAT2ACL10B392KB8NNNC-;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Samsung Electro-Mechanics
Other Names: 1276-2051-1,1276-2051-2,1276-2051-6

Buy Now Datasheet
Ceramic Capacitors - CL10B392KB8NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10B392KB8NNNC
Ceramic Capacitors CL10B392KB8NNNC
CAP CER 3900PF 50V X7R 0603

CAP CER 3900PF 50V X7R 0603

Supplier's Site Datasheet
Cap Ceramic 0.0039uF 50V X7R 10% SMD 0603 125C Paper T/R - 703-CL10B392KB8NNNC - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.0039uF 50V X7R 10% SMD 0603 125C Paper T/R
703-CL10B392KB8NNNC
Cap Ceramic 0.0039uF 50V X7R 10% SMD 0603 125C Paper T/R 703-CL10B392KB8NNNC
Cap Ceramic 0.0039uF 50V X7R 10% SMD 0603 125C Paper T/R

Cap Ceramic 0.0039uF 50V X7R 10% SMD 0603 125C Paper T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL10B392KB8NNNC 1052184-CL10B392KB8NNNC CL10B392KB8NNNC 703-CL10B392KB8NNNC
Product Name 3900PF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Cap Ceramic 0.0039uF 50V X7R 10% SMD 0603 125C Paper T/R
Configuration / Form Factor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0039 microF 0.0039 microF 0.0039 microF 0.0039 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101921T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0603B104K500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details