Samsung Electro-Mechanics Ceramic Capacitors CL10B333KB85PNC

Description
0.033µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.033µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-2039-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2039-2-ND
Ceramic Capacitors 1276-2039-2-ND
0.033µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.033µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL10B333KB85PNC - 866591-CL10B333KB85PNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL10B333KB85PNC
866591-CL10B333KB85PNC
Ceramic Capacitors - CL10B333KB85PNC 866591-CL10B333KB85PNC
Manufacturer: Samsung Win Source Part Number: 866591-CL10B333KB85P NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 0.033 µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2039-6, 1276-2039-1, 1276-2039-2

Manufacturer: Samsung
Win Source Part Number: 866591-CL10B333KB85PNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 0.033 µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-2039-6, 1276-2039-1, 1276-2039-2

Buy Now Datasheet
Singapore, Singapore
0.033UF 50V Capacitor
60-CL10B333KB85PNC
0.033UF 50V Capacitor 60-CL10B333KB85PNC
CAP CER 0.033UF 50V X7R 0603 Product overview: CL10B333KB85PNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B333KB85PNC can be used for catalog matching and distributor lookup.

CAP CER 0.033UF 50V X7R 0603 Product overview: CL10B333KB85PNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B333KB85PNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CL10B333KB85PNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL10B333KB85PNC
Capacitors - Ceramic Capacitors CL10B333KB85PNC
CAP CER 0.033UF 50V X7R 0603

CAP CER 0.033UF 50V X7R 0603

Supplier's Site
Ceramic Capacitors - CL10B333KB85PNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10B333KB85PNC
Ceramic Capacitors CL10B333KB85PNC
CAP CER 0.033UF 50V X7R 0603

CAP CER 0.033UF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-2039-2-ND 866591-CL10B333KB85PNC 60-CL10B333KB85PNC CL10B333KB85PNC CL10B333KB85PNC
Product Name Ceramic Capacitors Ceramic Capacitors - CL10B333KB85PNC 0.033UF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - M39014/021319 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details