Samsung Electro-Mechanics Ceramic Capacitors CL10B332KB8NNNC

Description
3300pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
3300pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1758-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1758-1-ND
Ceramic Capacitors 1276-1758-1-ND
3300pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

3300pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1758-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1758-2-ND
Ceramic Capacitors 1276-1758-2-ND
3300pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

3300pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1758-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1758-6-ND
Ceramic Capacitors 1276-1758-6-ND
3300pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

3300pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL10B332KB8NNNC - 915431-CL10B332KB8NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL10B332KB8NNNC
915431-CL10B332KB8NNNC
Ceramic Capacitors - CL10B332KB8NNNC 915431-CL10B332KB8NNNC
Manufacturer: Samsung Win Source Part Number: 915431-CL10B332KB8NN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1758-6, 1276-1758-2, 1276-1758-1

Manufacturer: Samsung
Win Source Part Number: 915431-CL10B332KB8NNNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1758-6, 1276-1758-2, 1276-1758-1

Buy Now Datasheet
Singapore, Singapore
3300PF 50V Capacitor
60-CL10B332KB8NNNC
3300PF 50V Capacitor 60-CL10B332KB8NNNC
CAP CER 3300PF 50V X7R 0603 Product overview: CL10B332KB8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B332KB8NNNC can be used for catalog matching and distributor lookup.

CAP CER 3300PF 50V X7R 0603 Product overview: CL10B332KB8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B332KB8NNNC can be used for catalog matching and distributor lookup.

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7665326 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7665326
MLCCs - Multilayer Ceramic Capacitors 7665326
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
Mlcc Capacitors Rohs Compliant Samsung Electro-Mechanics - 07AH5461 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitors Rohs Compliant Samsung Electro-Mechanics
07AH5461
Mlcc Capacitors Rohs Compliant Samsung Electro-Mechanics 07AH5461
MLCC CAPACITORS ROHS COMPLIANT: YES

MLCC CAPACITORS ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CL10B332KB8NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10B332KB8NNNC
Ceramic Capacitors CL10B332KB8NNNC
CAP CER 3300PF 50V X7R 0603

CAP CER 3300PF 50V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1758-1-ND 1276-1758-6-ND 915431-CL10B332KB8NNNC 60-CL10B332KB8NNNC 7665326 07AH5461 CL10B332KB8NNNC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CL10B332KB8NNNC 3300PF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors Mlcc Capacitors Rohs Compliant Samsung Electro-Mechanics Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPA202KS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0100180FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details