0.22µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
0.22µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
0.22µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP, AEC-Q200, 0.22UF, 25V, MLCC, 0603; Capacitance:0.22µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm RoHS Compliant: Yes
CAP, AEC-Q200, 0.22UF, 25V, MLCC, 0603; Capacitance:0.22µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm RoHS Compliant: Yes
CAP CER 0.22UF 25V X7R 0603
| DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1276-6614-6-ND | 1276-6614-1-ND | 82AC9350 | CL10B224KA8VPNC |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 0.22Uf, 25V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose; Automotive | General Purpose; Automotive | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |