Samsung Electro-Mechanics MLCCs - Multilayer Ceramic Capacitors CL10B223KB8NNNC

Description
Samsung Electro-Mechanics
Request a Quote Datasheet
Description
Samsung Electro-Mechanics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 7665402 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7665402
MLCCs - Multilayer Ceramic Capacitors 7665402
Samsung Electro-Mechanics

Samsung Electro-Mechanics

Supplier's Site
Ceramic Capacitors - CL10B223KB8NNNC - 915430-CL10B223KB8NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL10B223KB8NNNC
915430-CL10B223KB8NNNC
Ceramic Capacitors - CL10B223KB8NNNC 915430-CL10B223KB8NNNC
Manufacturer: Samsung Win Source Part Number: 915430-CL10B223KB8NN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1104-1, 1276-1104-2, 1276-1104-6

Manufacturer: Samsung
Win Source Part Number: 915430-CL10B223KB8NNNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1104-1, 1276-1104-2, 1276-1104-6

Buy Now Datasheet
Ceramic Capacitors - 1276-1104-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1104-6-ND
Ceramic Capacitors 1276-1104-6-ND
0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1104-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1104-2-ND
Ceramic Capacitors 1276-1104-2-ND
0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1104-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1104-1-ND
Ceramic Capacitors 1276-1104-1-ND
0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
0.022UF 50V Capacitor
60-CL10B223KB8NNNC
0.022UF 50V Capacitor 60-CL10B223KB8NNNC
CAP CER 0.022UF 50V X7R 0603 Product overview: CL10B223KB8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B223KB8NNNC can be used for catalog matching and distributor lookup.

CAP CER 0.022UF 50V X7R 0603 Product overview: CL10B223KB8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B223KB8NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 0.022Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 82AC9346 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
82AC9346
Cap, 0.022Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 82AC9346
CAP, 0.022UF, 50V, MLCC, 0603; Capacitance:22000pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C; MSL:- RoHS Compliant: Yes

CAP, 0.022UF, 50V, MLCC, 0603; Capacitance:22000pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C; MSL:- RoHS Compliant: Yes

Supplier's Site
Cap, 0.022Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 82AC9345 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
82AC9345
Cap, 0.022Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 82AC9345
CAP, 0.022UF, 50V, MLCC, 0603; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

CAP, 0.022UF, 50V, MLCC, 0603; Capacitance:22000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.022Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 42AH1686 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
42AH1686
Cap, 0.022Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 42AH1686
CAP, 0.022UF, 50V, MLCC, 0603; Capacitance:0.022µF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 0.022UF, 50V, MLCC, 0603; Capacitance:0.022µF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - CL10B223KB8NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10B223KB8NNNC
Ceramic Capacitors CL10B223KB8NNNC
CAP CER 0.022UF 50V X7R 0603

CAP CER 0.022UF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7665402 915430-CL10B223KB8NNNC 1276-1104-6-ND 1276-1104-2-ND 60-CL10B223KB8NNNC 82AC9346 82AC9345 42AH1686 CL10B223KB8NNNC
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - CL10B223KB8NNNC Ceramic Capacitors Ceramic Capacitors 0.022UF 50V Capacitor Cap, 0.022Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics Cap, 0.022Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics Cap, 0.022Uf, 50V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics Ceramic Capacitors
Technology Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Film Paper Film Capacitors - 105PPB400KB - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details