Samsung Electro-Mechanics Ceramic Capacitors CL10B223KB8NFNC

Description
0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-2002-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2002-6-ND
Ceramic Capacitors 1276-2002-6-ND
0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2002-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2002-1-ND
Ceramic Capacitors 1276-2002-1-ND
0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-2002-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2002-2-ND
Ceramic Capacitors 1276-2002-2-ND
0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL10B223KB8NFNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL10B223KB8NFNC
50V 22nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 22nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1276-2002-6-ND 1276-2002-1-ND CL10B223KB8NFNC
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C1206C220J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 0603J0100330GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers