Samsung Electro-Mechanics Ceramic Capacitors CL10B223KB85PNC

Description
0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-2001-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-2001-2-ND
Ceramic Capacitors 1276-2001-2-ND
0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL10B223KB85PNC - 866583-CL10B223KB85PNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL10B223KB85PNC
866583-CL10B223KB85PNC
Ceramic Capacitors - CL10B223KB85PNC 866583-CL10B223KB85PNC
Manufacturer: Samsung Win Source Part Number: 866583-CL10B223KB85P NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 0.022 µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Discontinued at Digi-Key Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-2001-6, 1276-2001-2, 1276-2001-1

Manufacturer: Samsung
Win Source Part Number: 866583-CL10B223KB85PNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 0.022 µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Part Status: Discontinued at Digi-Key
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-2001-6, 1276-2001-2, 1276-2001-1

Buy Now Datasheet
Singapore, Singapore
0.022UF 50V Capacitor
60-CL10B223KB85PNC
0.022UF 50V Capacitor 60-CL10B223KB85PNC
CAP CER 0.022UF 50V X7R 0603 Product overview: CL10B223KB85PNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B223KB85PNC can be used for catalog matching and distributor lookup.

CAP CER 0.022UF 50V X7R 0603 Product overview: CL10B223KB85PNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B223KB85PNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL10B223KB85PNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10B223KB85PNC
Ceramic Capacitors CL10B223KB85PNC
CAP CER 0.022UF 50V X7R 0603

CAP CER 0.022UF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1276-2001-2-ND 866583-CL10B223KB85PNC 60-CL10B223KB85PNC CL10B223KB85PNC
Product Name Ceramic Capacitors Ceramic Capacitors - CL10B223KB85PNC 0.022UF 50V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PPB162K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Film Capacitors - 1725687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details