Samsung Electro-Mechanics Ceramic Capacitors - CL10B223KA8NNNC CL10B223KA8NNNC

Description
Manufacturer: Samsung Win Source Part Number: 866582-CL10B223KA8NN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 0.022 µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1999-6, 1276-1999-1, 1276-1999-2
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 866582-CL10B223KA8NN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 0.022 µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1999-6, 1276-1999-1, 1276-1999-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL10B223KA8NNNC - 866582-CL10B223KA8NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL10B223KA8NNNC
866582-CL10B223KA8NNNC
Ceramic Capacitors - CL10B223KA8NNNC 866582-CL10B223KA8NNNC
Manufacturer: Samsung Win Source Part Number: 866582-CL10B223KA8NN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 0.022 µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1999-6, 1276-1999-1, 1276-1999-2

Manufacturer: Samsung
Win Source Part Number: 866582-CL10B223KA8NNNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 0.022 µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1999-6, 1276-1999-1, 1276-1999-2

Buy Now Datasheet
Ceramic Capacitors - 1276-1999-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1999-2-ND
Ceramic Capacitors 1276-1999-2-ND
0.022µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
0.022UF 25V Capacitor
60-CL10B223KA8NNNC
0.022UF 25V Capacitor 60-CL10B223KA8NNNC
CAP CER 0.022UF 25V X7R 0603 Product overview: CL10B223KA8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B223KA8NNNC can be used for catalog matching and distributor lookup.

CAP CER 0.022UF 25V X7R 0603 Product overview: CL10B223KA8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B223KA8NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL10B223KA8NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10B223KA8NNNC
Ceramic Capacitors CL10B223KA8NNNC
CAP CER 0.022UF 25V X7R 0603

CAP CER 0.022UF 25V X7R 0603

Supplier's Site Datasheet
Cap Ceramic 0.022uF 25V X7R 10% SMD 0603 125C Paper T/R - 703-CL10B223KA8NNNC - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.022uF 25V X7R 10% SMD 0603 125C Paper T/R
703-CL10B223KA8NNNC
Cap Ceramic 0.022uF 25V X7R 10% SMD 0603 125C Paper T/R 703-CL10B223KA8NNNC
Cap Ceramic 0.022uF 25V X7R 10% SMD 0603 125C Paper T/R

Cap Ceramic 0.022uF 25V X7R 10% SMD 0603 125C Paper T/R

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 866582-CL10B223KA8NNNC 1276-1999-2-ND 60-CL10B223KA8NNNC CL10B223KA8NNNC 703-CL10B223KA8NNNC
Product Name Ceramic Capacitors - CL10B223KA8NNNC Ceramic Capacitors 0.022UF 25V Capacitor Ceramic Capacitors Cap Ceramic 0.022uF 25V X7R 10% SMD 0603 125C Paper T/R
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - C17AH0R4C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 101C123U050BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details