CAP CER 200PF 50V X7R 0603 Product overview: CL10B201KB8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B201KB8NNNC can be used for catalog matching and distributor lookup.
200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
50V 200pF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP CER 200PF 50V X7R 0603
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CL10B201KB8NNNC | 1276-1982-2-ND | CL10B201KB8NNNC | CL10B201KB8NNNC |
| Product Name | 200PF 50V Capacitor | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 2.00E-4 microF | 2.00E-4 microF | 2.00E-4 microF |