Samsung Electro-Mechanics Ceramic Capacitors - CL10B152KB8NNNC CL10B152KB8NNNC

Description
Manufacturer: Samsung Win Source Part Number: 866578-CL10B152KB8NN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 1500 pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1786-6, 1276-1786-1, 1276-1786-2
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 866578-CL10B152KB8NN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 1500 pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1786-6, 1276-1786-1, 1276-1786-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL10B152KB8NNNC - 866578-CL10B152KB8NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL10B152KB8NNNC
866578-CL10B152KB8NNNC
Ceramic Capacitors - CL10B152KB8NNNC 866578-CL10B152KB8NNNC
Manufacturer: Samsung Win Source Part Number: 866578-CL10B152KB8NN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 1500 pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1786-6, 1276-1786-1, 1276-1786-2

Manufacturer: Samsung
Win Source Part Number: 866578-CL10B152KB8NNNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 1500 pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1786-6, 1276-1786-1, 1276-1786-2

Buy Now Datasheet
Singapore, Singapore
1500PF 50V Capacitor
60-CL10B152KB8NNNC
1500PF 50V Capacitor 60-CL10B152KB8NNNC
CAP CER 1500PF 50V X7R 0603 Product overview: CL10B152KB8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B152KB8NNNC can be used for catalog matching and distributor lookup.

CAP CER 1500PF 50V X7R 0603 Product overview: CL10B152KB8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B152KB8NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-1786-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1786-1-ND
Ceramic Capacitors 1276-1786-1-ND
1500pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1500pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1786-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1786-2-ND
Ceramic Capacitors 1276-1786-2-ND
1500pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1500pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1786-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1786-6-ND
Ceramic Capacitors 1276-1786-6-ND
1500pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1500pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL10B152KB8NNNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL10B152KB8NNNC
50V 1.5nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 1.5nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - CL10B152KB8NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10B152KB8NNNC
Ceramic Capacitors CL10B152KB8NNNC
CAP CER 1500PF 50V X7R 0603

CAP CER 1500PF 50V X7R 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CL10B152KB8NNNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL10B152KB8NNNC
Capacitors - Ceramic Capacitors CL10B152KB8NNNC
CAP CER 1500PF 50V X7R 0603

CAP CER 1500PF 50V X7R 0603

Supplier's Site
Cap Ceramic 0.0015uF 50V X7R 10% SMD 0603 125C Paper T/R - 703-CL10B152KB8NNNC - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.0015uF 50V X7R 10% SMD 0603 125C Paper T/R
703-CL10B152KB8NNNC
Cap Ceramic 0.0015uF 50V X7R 10% SMD 0603 125C Paper T/R 703-CL10B152KB8NNNC
Cap Ceramic 0.0015uF 50V X7R 10% SMD 0603 125C Paper T/R

Cap Ceramic 0.0015uF 50V X7R 10% SMD 0603 125C Paper T/R

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 866578-CL10B152KB8NNNC 60-CL10B152KB8NNNC 1276-1786-1-ND 1276-1786-6-ND CL10B152KB8NNNC CL10B152KB8NNNC CL10B152KB8NNNC 703-CL10B152KB8NNNC
Product Name Ceramic Capacitors - CL10B152KB8NNNC 1500PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Capacitors - Ceramic Capacitors Cap Ceramic 0.0015uF 50V X7R 10% SMD 0603 125C Paper T/R
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC Surface Mount Technology; 0603 (1608 Metric) Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701019 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details