Samsung Electro-Mechanics Ceramic Capacitors - CL10B151KB8NNNC CL10B151KB8NNNC

Description
Manufacturer: Samsung Win Source Part Number: 866576-CL10B151KB8NN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 150 pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1956-2, 1276-1956-1, 1276-1956-6
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 866576-CL10B151KB8NN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 150 pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1956-2, 1276-1956-1, 1276-1956-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL10B151KB8NNNC - 866576-CL10B151KB8NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL10B151KB8NNNC
866576-CL10B151KB8NNNC
Ceramic Capacitors - CL10B151KB8NNNC 866576-CL10B151KB8NNNC
Manufacturer: Samsung Win Source Part Number: 866576-CL10B151KB8NN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 150 pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1956-2, 1276-1956-1, 1276-1956-6

Manufacturer: Samsung
Win Source Part Number: 866576-CL10B151KB8NNNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 150 pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1956-2, 1276-1956-1, 1276-1956-6

Buy Now Datasheet
Singapore, Singapore
150PF 50V Capacitor
60-CL10B151KB8NNNC
150PF 50V Capacitor 60-CL10B151KB8NNNC
CAP CER 150PF 50V X7R 0603 Product overview: CL10B151KB8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B151KB8NNNC can be used for catalog matching and distributor lookup.

CAP CER 150PF 50V X7R 0603 Product overview: CL10B151KB8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B151KB8NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL10B151KB8NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10B151KB8NNNC
Ceramic Capacitors CL10B151KB8NNNC
CAP CER 150PF 50V X7R 0603

CAP CER 150PF 50V X7R 0603

Supplier's Site Datasheet
Cap Ceramic 150pF 50V X7R 10% SMD 0603 125C Paper T/R - 703-CL10B151KB8NNNC - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 150pF 50V X7R 10% SMD 0603 125C Paper T/R
703-CL10B151KB8NNNC
Cap Ceramic 150pF 50V X7R 10% SMD 0603 125C Paper T/R 703-CL10B151KB8NNNC
Cap Ceramic 150pF 50V X7R 10% SMD 0603 125C Paper T/R

Cap Ceramic 150pF 50V X7R 10% SMD 0603 125C Paper T/R

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 866576-CL10B151KB8NNNC 60-CL10B151KB8NNNC CL10B151KB8NNNC 703-CL10B151KB8NNNC
Product Name Ceramic Capacitors - CL10B151KB8NNNC 150PF 50V Capacitor Ceramic Capacitors Cap Ceramic 150pF 50V X7R 10% SMD 0603 125C Paper T/R
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1761-0504B203K101PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details