Samsung Electro-Mechanics Ceramic Capacitors - CL10B122KB8NNNC CL10B122KB8NNNC

Description
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 1029318-CL10B122KB8N NNC Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 1200pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 1029318-CL10B122KB8N NNC Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 1200pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL10B122KB8NNNC - 1029318-CL10B122KB8NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL10B122KB8NNNC
1029318-CL10B122KB8NNNC
Ceramic Capacitors - CL10B122KB8NNNC 1029318-CL10B122KB8NNNC
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 1029318-CL10B122KB8N NNC Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 1200pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Samsung Electro-Mechanics America, Inc.
Win Source Part Number: 1029318-CL10B122KB8NNNC
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 1200pF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.035" (0.90mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Singapore, Singapore
1200PF 50V Capacitor
60-CL10B122KB8NNNC
1200PF 50V Capacitor 60-CL10B122KB8NNNC
CAP CER 1200PF 50V X7R 0603 Product overview: CL10B122KB8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B122KB8NNNC can be used for catalog matching and distributor lookup.

CAP CER 1200PF 50V X7R 0603 Product overview: CL10B122KB8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B122KB8NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-1951-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1951-2-ND
Ceramic Capacitors 1276-1951-2-ND
1200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1200pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap Ceramic 0.0012uF 50V X7R 10% SMD 0603 125C Paper T/R - 703-CL10B122KB8NNNC - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.0012uF 50V X7R 10% SMD 0603 125C Paper T/R
703-CL10B122KB8NNNC
Cap Ceramic 0.0012uF 50V X7R 10% SMD 0603 125C Paper T/R 703-CL10B122KB8NNNC
Cap Ceramic 0.0012uF 50V X7R 10% SMD 0603 125C Paper T/R

Cap Ceramic 0.0012uF 50V X7R 10% SMD 0603 125C Paper T/R

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL10B122KB8NNNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL10B122KB8NNNC
50V 1.2nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 1.2nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - CL10B122KB8NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10B122KB8NNNC
Ceramic Capacitors CL10B122KB8NNNC
CAP CER 1200PF 50V X7R 0603

CAP CER 1200PF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1029318-CL10B122KB8NNNC 60-CL10B122KB8NNNC 1276-1951-2-ND 703-CL10B122KB8NNNC CL10B122KB8NNNC CL10B122KB8NNNC
Product Name Ceramic Capacitors - CL10B122KB8NNNC 1200PF 50V Capacitor Ceramic Capacitors Cap Ceramic 0.0012uF 50V X7R 10% SMD 0603 125C Paper T/R Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0012 microF 0.0012 microF 0.0012 microF 0.0012 microF 0.0012 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Thin Film Capacitors - 1761-CSA-20-30X30X9-G-R08-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details