Samsung Electro-Mechanics 1UF 10V Capacitor CL10B105KP8NNNC

Description
CAP CER 1UF 10V X7R 0603 Product overview: CL10B105KP8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B105KP8NNNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1UF 10V X7R 0603 Product overview: CL10B105KP8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B105KP8NNNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1UF 10V Capacitor
60-CL10B105KP8NNNC
1UF 10V Capacitor 60-CL10B105KP8NNNC
CAP CER 1UF 10V X7R 0603 Product overview: CL10B105KP8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B105KP8NNNC can be used for catalog matching and distributor lookup.

CAP CER 1UF 10V X7R 0603 Product overview: CL10B105KP8NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL10B105KP8NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL10B105KP8NNNC - 915426-CL10B105KP8NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL10B105KP8NNNC
915426-CL10B105KP8NNNC
Ceramic Capacitors - CL10B105KP8NNNC 915426-CL10B105KP8NNNC
Manufacturer: Samsung Win Source Part Number: 915426-CL10B105KP8NN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1946-6, 1276-1946-1, 1276-1946-2

Manufacturer: Samsung
Win Source Part Number: 915426-CL10B105KP8NNNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1946-6, 1276-1946-1, 1276-1946-2

Buy Now Datasheet
Ceramic Capacitors - 1276-1946-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1946-2-ND
Ceramic Capacitors 1276-1946-2-ND
1µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1946-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1946-1-ND
Ceramic Capacitors 1276-1946-1-ND
1µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1946-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1946-6-ND
Ceramic Capacitors 1276-1946-6-ND
1µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL10B105KP8NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL10B105KP8NNNC
Ceramic Capacitors CL10B105KP8NNNC
CAP CER 1UF 10V X7R 0603

CAP CER 1UF 10V X7R 0603

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL10B105KP8NNNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL10B105KP8NNNC
10V 1uF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 1uF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 1Uf, 10V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 82AC9335 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 10V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
82AC9335
Cap, 1Uf, 10V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 82AC9335
CAP, 1UF, 10V, MLCC, 0603; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm; Product Width:0.85mmRoHS Compliant: Yes

CAP, 1UF, 10V, MLCC, 0603; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm; Product Width:0.85mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Uf, 10V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 82AC9336 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 10V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
82AC9336
Cap, 1Uf, 10V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 82AC9336
CAP, 1UF, 10V, MLCC, 0603; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm; Product Width:0.85mmRoHS Compliant: Yes

CAP, 1UF, 10V, MLCC, 0603; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.6mm; Product Width:0.85mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Uf, 10V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics - 42AH1683 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 10V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
42AH1683
Cap, 1Uf, 10V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics 42AH1683
CAP, 1UF, 10V, MLCC, 0603; Capacitance:1µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1UF, 10V, MLCC, 0603; Capacitance:1µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL10B105KP8NNNC 915426-CL10B105KP8NNNC 1276-1946-2-ND 1276-1946-6-ND CL10B105KP8NNNC CL10B105KP8NNNC 82AC9335 42AH1683
Product Name 1UF 10V Capacitor Ceramic Capacitors - CL10B105KP8NNNC Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 1Uf, 10V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics Cap, 1Uf, 10V, Mlcc, 0603; Capacitance Samsung Electro-Mechanics
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Film Capacitors - 1725616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details